Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74404064120

Description
Win Source Part Number: 1381094-74404064120 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LQS Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Inductance: 12 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,500 pcs Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 21MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 58mOhm Supplier Device Package: 6045 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. Current Rating (Amps): 2.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 3A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381094-74404064120 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LQS Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Inductance: 12 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,500 pcs Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 21MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 58mOhm Supplier Device Package: 6045 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. Current Rating (Amps): 2.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 3A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381094-74404064120 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381094-74404064120
Inductors, Coils, Chokes - Fixed Inductors 1381094-74404064120
Win Source Part Number: 1381094-74404064120 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LQS Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Inductance: 12 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,500 pcs Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 21MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 58mOhm Supplier Device Package: 6045 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. Current Rating (Amps): 2.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 3A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381094-74404064120
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-LQS
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Inductance: 12 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,500 pcs
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 21MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 58mOhm
Supplier Device Package: 6045
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Wurth Electronics Inc
Current - Saturation (Isat): 3A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Fixed Inductors - 74404064120 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74404064120
Fixed Inductors 74404064120
FIXED IND 12UH 2.2A 58 MOHM SMD

FIXED IND 12UH 2.2A 58 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1381094-74404064120 74404064120
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details