Wurth Electronics ICS, Inc. Fixed Inductors - 74404063101 74404063101

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857226-74404063101 Series: WE-LQS Features: 100 µH Inductor 700 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5534-6, 732-5534-1, 732-5534-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857226-74404063101 Series: WE-LQS Features: 100 µH Inductor 700 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5534-6, 732-5534-1, 732-5534-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74404063101
857226-74404063101
Fixed Inductors - 74404063101 857226-74404063101
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857226-74404063101 Series: WE-LQS Features: 100 µH Inductor 700 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5534-6, 732-5534-1, 732-5534-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857226-74404063101
Series: WE-LQS
Features: 100 µH Inductor 700 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-5534-6, 732-5534-1, 732-5534-2

Buy Now Datasheet
Fixed Inductors - 74404063101 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74404063101
Fixed Inductors 74404063101
FIXED IND 100UH 700MA 500MOHM SM

FIXED IND 100UH 700MA 500MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857226-74404063101 74404063101
Product Name Fixed Inductors - 74404063101 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2475JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567683P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.1500 ohms
View Details
50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers