Wurth Electronics ICS, Inc. Fixed Inductors - 74404054220 74404054220

Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188093-74404054220 Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 1.5 A Length: 5.0038 mm Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 3.9878 mm Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 17 MHz Composition: Wirewound Height: 4 mm Width: 5 mm Categories: Fixed Inductors DC Resistance (DCR): 129 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Max DC Current: 1.5 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.5 A Saturation Current: 1.7 A REACH SVHC: Unknown Inductance Tolerance: 20 % Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188093-74404054220 Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 1.5 A Length: 5.0038 mm Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 3.9878 mm Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 17 MHz Composition: Wirewound Height: 4 mm Width: 5 mm Categories: Fixed Inductors DC Resistance (DCR): 129 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Max DC Current: 1.5 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.5 A Saturation Current: 1.7 A REACH SVHC: Unknown Inductance Tolerance: 20 % Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 74404054220 - 1188093-74404054220 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 74404054220
1188093-74404054220
Fixed Inductors - 74404054220 1188093-74404054220
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188093-74404054220 Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 1.5 A Length: 5.0038 mm Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 3.9878 mm Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 17 MHz Composition: Wirewound Height: 4 mm Width: 5 mm Categories: Fixed Inductors DC Resistance (DCR): 129 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Max DC Current: 1.5 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.5 A Saturation Current: 1.7 A REACH SVHC: Unknown Inductance Tolerance: 20 % Max Operating Temperature: 125 °C

Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1188093-74404054220
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Current Rating: 1.5 A
Length: 5.0038 mm
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 3.9878 mm
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 17 MHz
Composition: Wirewound
Height: 4 mm
Width: 5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 129 mΩ
Case / Package: Nonstandard
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Max DC Current: 1.5 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.5 A
Saturation Current: 1.7 A
REACH SVHC: Unknown
Inductance Tolerance: 20 %
Max Operating Temperature: 125 °C

Buy Now
Fixed Inductors - 74404054220 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74404054220
Fixed Inductors 74404054220
FIXED IND 22UH 1.5A 129 MOHM SMD

FIXED IND 22UH 1.5A 129 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1188093-74404054220 74404054220
Product Name Fixed Inductors - 74404054220 Fixed Inductors
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Range 22 microH 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-417-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176641-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details