Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74404054047

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327645-74404054047 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Semi-Shielded Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Inductance: 4.7 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 43MHz DC Resistance (DCR): 30mOhm Supplier Device Package: 5040 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5517-6,732-5517- 2,732-5517-1 Current - Saturation (Isat): 3.8A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327645-74404054047 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Semi-Shielded Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Inductance: 4.7 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 43MHz DC Resistance (DCR): 30mOhm Supplier Device Package: 5040 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5517-6,732-5517- 2,732-5517-1 Current - Saturation (Isat): 3.8A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327645-74404054047 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327645-74404054047
Inductors, Coils, Chokes - Fixed Inductors 1327645-74404054047
Manufacturer: Würth Elektronik Win Source Part Number: 1327645-74404054047 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Semi-Shielded Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Inductance: 4.7 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 43MHz DC Resistance (DCR): 30mOhm Supplier Device Package: 5040 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5517-6,732-5517- 2,732-5517-1 Current - Saturation (Isat): 3.8A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327645-74404054047
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Semi-Shielded
Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,500
Mounting: Surface Mount
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 43MHz
DC Resistance (DCR): 30mOhm
Supplier Device Package: 5040
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-5517-6,732-5517-2,732-5517-1
Current - Saturation (Isat): 3.8A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327645-74404054047
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911169P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.5 ohms
Rated DC Current 280 milliamps
Lead Style Axial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details