Wurth Electronics ICS, Inc. Inductors, Coils, Chokes Fixed Inductors 74404042047

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-LQS Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 4.7 µH Tolerance: ±20% Current Rating (Amps): 1.7 A Current - Saturation (Isat): 2.2A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-LQS Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 4.7 µH Tolerance: ±20% Current Rating (Amps): 1.7 A Current - Saturation (Isat): 2.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-LQS Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 4.7 µH Tolerance: ±20% Current Rating (Amps): 1.7 A Current - Saturation (Isat): 2.2A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes Fixed Inductors
Series: WE-LQS
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Ferrite
Inductance: 4.7 µH
Tolerance: ±20%
Current Rating (Amps): 1.7 A
Current - Saturation (Isat): 2.2A

Buy Now Datasheet
Fixed Inductors - 74404042047 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74404042047
Fixed Inductors 74404042047
FIXED IND 4.7UH 1.7A 70 MOHM SMD

FIXED IND 4.7UH 1.7A 70 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 74404042047
Product Name Inductors, Coils, Chokes Fixed Inductors Fixed Inductors
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Configuration Fixed
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

800uH 500mA 800mOhm Inductor and Choke - 839-DSO1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 8.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details