Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74404042033

Description
Win Source Part Number: 1381091-74404042033 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LQS Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 3.3 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 3,000 pcs Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 56MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 55mOhm Supplier Device Package: 4018 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 2.9A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381091-74404042033 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LQS Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 3.3 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 3,000 pcs Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 56MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 55mOhm Supplier Device Package: 4018 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 2.9A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381091-74404042033 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381091-74404042033
Inductors, Coils, Chokes - Fixed Inductors 1381091-74404042033
Win Source Part Number: 1381091-74404042033 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LQS Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 3.3 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 3,000 pcs Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 56MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 55mOhm Supplier Device Package: 4018 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 2.9A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381091-74404042033
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-LQS
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Inductance: 3.3 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 3,000 pcs
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 56MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 55mOhm
Supplier Device Package: 4018
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
Current Rating (Amps): 2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Wurth Electronics Inc
Current - Saturation (Isat): 2.9A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381091-74404042033
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-5N1 0201HT-5N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 3-1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0051 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DSO1-20-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details