Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 74404041033

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Ratings: Y3 Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 500 kHz
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Ratings: Y3 Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 500 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Ratings: Y3 Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 500 kHz

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Inductance: 350μH
Tolerance: ±20%
Shielding: Unshielded
DC Resistance (DCR): 280 mOhm Max
Ratings: Y3
Operating Temperature: -40°C ~ 85°C
Inductance Frequency - Test: 500 kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details