Wurth Electronics ICS, Inc. Fixed Inductors - 74404032220 74404032220

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 844111-74404032220 Series: WE-LQS Operating Temperature Range: -40°C ~ 125°C Features: Semi-Shielded Wirewound Inductor 450mOhm Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 3015 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5499-6, 732-5499-1, 732-5499-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 844111-74404032220 Series: WE-LQS Operating Temperature Range: -40°C ~ 125°C Features: Semi-Shielded Wirewound Inductor 450mOhm Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 3015 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5499-6, 732-5499-1, 732-5499-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74404032220
844111-74404032220
Fixed Inductors - 74404032220 844111-74404032220
Manufacturer: Wurth Electronics Inc Win Source Part Number: 844111-74404032220 Series: WE-LQS Operating Temperature Range: -40°C ~ 125°C Features: Semi-Shielded Wirewound Inductor 450mOhm Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 3015 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5499-6, 732-5499-1, 732-5499-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 844111-74404032220
Series: WE-LQS
Operating Temperature Range: -40°C ~ 125°C
Features: Semi-Shielded Wirewound Inductor 450mOhm Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
Case / Package: 3015
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-5499-6, 732-5499-1, 732-5499-2

Buy Now Datasheet
Fixed Inductors - 74404032220 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74404032220
Fixed Inductors 74404032220
FIXED IND 22UH 600MA 450MOHM SMD

FIXED IND 22UH 600MA 450MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 844111-74404032220 74404032220
Product Name Fixed Inductors - 74404032220 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8102 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2500 to ? microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J565JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details