Wurth Electronics ICS, Inc. Inductors, Coils, Chokes Fixed Inductors 74404032068

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-LQS Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 6.8 µH Tolerance: ±20% Current Rating (Amps): 1.16 A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-LQS Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 6.8 µH Tolerance: ±20% Current Rating (Amps): 1.16 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-LQS Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 6.8 µH Tolerance: ±20% Current Rating (Amps): 1.16 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes Fixed Inductors
Series: WE-LQS
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Ferrite
Inductance: 6.8 µH
Tolerance: ±20%
Current Rating (Amps): 1.16 A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes Fixed Inductors
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE - 964579-LFC32TE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Configuration Fixed
View Details
Power Inductors - 2176780-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
2 suppliers
Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details