Wurth Electronics ICS, Inc. Inductors, Coils, Chokes Fixed Inductors 744040200016

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-LQS Package: Tape & Reel (TR) Type: Drum Core, Wirewound Tolerance: ±20% Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: Nonstandard
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-LQS Package: Tape & Reel (TR) Type: Drum Core, Wirewound Tolerance: ±20% Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-LQS Package: Tape & Reel (TR) Type: Drum Core, Wirewound Tolerance: ±20% Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: Nonstandard

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes Fixed Inductors
Series: WE-LQS
Package: Tape & Reel (TR)
Type: Drum Core, Wirewound
Tolerance: ±20%
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes Fixed Inductors
Technology Standard; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Leaded Inductors - 1670286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2200 microH
View Details