Wurth Electronics ICS, Inc. Hard To Find - 744032100 744032100

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129864-744032100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 850mA Frequency - Self Resonant: 20MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 650mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1210 (3225 Metric) Height - Seated (Maximum): 0.091" (2.30mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Q at Freq: 35 at 1MHz Current Rating (Amps): 320mA Inductance Frequency - Test: 1MHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129864-744032100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 850mA Frequency - Self Resonant: 20MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 650mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1210 (3225 Metric) Height - Seated (Maximum): 0.091" (2.30mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Q at Freq: 35 at 1MHz Current Rating (Amps): 320mA Inductance Frequency - Test: 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744032100
1129864-744032100
Hard To Find - 744032100 1129864-744032100
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129864-744032100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 850mA Frequency - Self Resonant: 20MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 650mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1210 (3225 Metric) Height - Seated (Maximum): 0.091" (2.30mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Q at Freq: 35 at 1MHz Current Rating (Amps): 320mA Inductance Frequency - Test: 1MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129864-744032100
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 10μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 850mA
Frequency - Self Resonant: 20MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 650mOhm Max
Supplier Device Package: 1210
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1210 (3225 Metric)
Height - Seated (Maximum): 0.091" (2.30mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Q at Freq: 35 at 1MHz
Current Rating (Amps): 320mA
Inductance Frequency - Test: 1MHz

Buy Now
Fixed Inductors - 744032100 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744032100
Fixed Inductors 744032100
FIXED IND 10UH 320MA 650MOHM SMD

FIXED IND 10UH 320MA 650MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1129864-744032100 744032100
Product Name Hard To Find - 744032100 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details