Wurth Electronics ICS, Inc. Fixed Inductors - 744032004 744032004

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129863-744032004 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.25A Frequency - Self Resonant: 31MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 280mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1210 (3225 Metric) Height - Seated (Maximum): 0.091" (2.30mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Q at Freq: 20 at 1MHz Current Rating (Amps): 490mA Inductance Frequency - Test: 1MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129863-744032004 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.25A Frequency - Self Resonant: 31MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 280mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1210 (3225 Metric) Height - Seated (Maximum): 0.091" (2.30mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Q at Freq: 20 at 1MHz Current Rating (Amps): 490mA Inductance Frequency - Test: 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744032004
1129863-744032004
Fixed Inductors - 744032004 1129863-744032004
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129863-744032004 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.25A Frequency - Self Resonant: 31MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 280mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1210 (3225 Metric) Height - Seated (Maximum): 0.091" (2.30mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Q at Freq: 20 at 1MHz Current Rating (Amps): 490mA Inductance Frequency - Test: 1MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129863-744032004
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 4.7μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.25A
Frequency - Self Resonant: 31MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 280mOhm Max
Supplier Device Package: 1210
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1210 (3225 Metric)
Height - Seated (Maximum): 0.091" (2.30mm)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Q at Freq: 20 at 1MHz
Current Rating (Amps): 490mA
Inductance Frequency - Test: 1MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129863-744032004
Product Name Fixed Inductors - 744032004
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2223JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details