Wurth Electronics ICS, Inc. Connectors,Interconnects 744032003

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Last Time Buy Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current - Saturation (Isat): 65A DC Resistance (DCR): 63.7mOhm Frequency - Self Resonant: 1.5GHz Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Last Time Buy Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current - Saturation (Isat): 65A DC Resistance (DCR): 63.7mOhm Frequency - Self Resonant: 1.5GHz Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Last Time Buy Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current - Saturation (Isat): 65A DC Resistance (DCR): 63.7mOhm Frequency - Self Resonant: 1.5GHz Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Last Time Buy
Type: Header, Male Pins, Shrouded (4 Side)
Inductance: 350μH
Tolerance: ±20%
Current - Saturation (Isat): 65A
DC Resistance (DCR): 63.7mOhm
Frequency - Self Resonant: 1.5GHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Jacks, Plugs - 0040.1161-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details