Wurth Electronics ICS, Inc. Hard To Find - 744031150 744031150

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129860-744031150 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 450mA Frequency - Self Resonant: 30MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 285mOhm Max Supplier Device Package: 3816 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Current Rating (Amps): 620mA Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129860-744031150 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 450mA Frequency - Self Resonant: 30MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 285mOhm Max Supplier Device Package: 3816 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Current Rating (Amps): 620mA Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744031150
1129860-744031150
Hard To Find - 744031150 1129860-744031150
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129860-744031150 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 450mA Frequency - Self Resonant: 30MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 285mOhm Max Supplier Device Package: 3816 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Current Rating (Amps): 620mA Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129860-744031150
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 15μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 450mA
Frequency - Self Resonant: 30MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 285mOhm Max
Supplier Device Package: 3816
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Current Rating (Amps): 620mA
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129860-744031150
Product Name Hard To Find - 744031150
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 480mA Inductor and Choke - 71-0402CS-10NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0100 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1048443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details