Wurth Electronics ICS, Inc. Fixed Inductors 744031101

Description
FIXED IND 100UH 250MA 2.4OHM SMD
Datasheet
Description
FIXED IND 100UH 250MA 2.4OHM SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744031101 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744031101
Fixed Inductors 744031101
FIXED IND 100UH 250MA 2.4OHM SMD

FIXED IND 100UH 250MA 2.4OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes
Product Number 744031101
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Compensated High Current Choke, 3-phase - DKIH-3 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 80 to 10800 microH
View Details