Wurth Electronics ICS, Inc. Hard To Find - 744031006 744031006

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129859-744031006 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 6.8μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 750mA Frequency - Self Resonant: 45MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 156mOhm Max Supplier Device Package: 3816 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Current Rating (Amps): 850mA Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129859-744031006 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 6.8μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 750mA Frequency - Self Resonant: 45MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 156mOhm Max Supplier Device Package: 3816 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Current Rating (Amps): 850mA Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744031006
1129859-744031006
Hard To Find - 744031006 1129859-744031006
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129859-744031006 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 6.8μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 750mA Frequency - Self Resonant: 45MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 156mOhm Max Supplier Device Package: 3816 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Current Rating (Amps): 850mA Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129859-744031006
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 6.8μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 750mA
Frequency - Self Resonant: 45MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 156mOhm Max
Supplier Device Package: 3816
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Current Rating (Amps): 850mA
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129859-744031006
Product Name Hard To Find - 744031006
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
High Frequency & RF Inductors - 4-1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 8.2 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D22D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details