Wurth Electronics ICS, Inc. Hard To Find - 744031003 744031003

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129857-744031003 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.6μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.1A Frequency - Self Resonant: 80MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 85mOhm Max Supplier Device Package: 3816 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Current Rating (Amps): 1.38A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129857-744031003 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.6μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.1A Frequency - Self Resonant: 80MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 85mOhm Max Supplier Device Package: 3816 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Current Rating (Amps): 1.38A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744031003
1129857-744031003
Hard To Find - 744031003 1129857-744031003
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129857-744031003 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.6μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.1A Frequency - Self Resonant: 80MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 85mOhm Max Supplier Device Package: 3816 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Current Rating (Amps): 1.38A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129857-744031003
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 3.6μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.1A
Frequency - Self Resonant: 80MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 85mOhm Max
Supplier Device Package: 3816
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Current Rating (Amps): 1.38A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 744031003 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744031003
Fixed Inductors 744031003
FIXED IND 3.6UH 1.38A 85MOHM SMD

FIXED IND 3.6UH 1.38A 85MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1129857-744031003 744031003
Product Name Hard To Find - 744031003 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Inductance Range 3.6 microH 3.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3149-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers