Wurth Electronics ICS, Inc. Hard To Find - 744031002 744031002

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129856-744031002 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.5μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.25A Frequency - Self Resonant: 120MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 58mOhm Max Supplier Device Package: 3816 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Current Rating (Amps): 1.45A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129856-744031002 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.5μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.25A Frequency - Self Resonant: 120MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 58mOhm Max Supplier Device Package: 3816 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Current Rating (Amps): 1.45A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 744031002 - 1129856-744031002 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 744031002
1129856-744031002
Hard To Find - 744031002 1129856-744031002
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129856-744031002 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.5μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.25A Frequency - Self Resonant: 120MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 58mOhm Max Supplier Device Package: 3816 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Current Rating (Amps): 1.45A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129856-744031002
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.5μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.25A
Frequency - Self Resonant: 120MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 58mOhm Max
Supplier Device Package: 3816
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Current Rating (Amps): 1.45A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 744031002 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744031002
Fixed Inductors 744031002
FIXED IND 2.5UH 1.45A 58MOHM SMD

FIXED IND 2.5UH 1.45A 58MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1129856-744031002 744031002
Product Name Hard To Find - 744031002 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Inductance Range 2.5 microH 2.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3117-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers