Wurth Electronics ICS, Inc. Fixed Inductors - 744030003 744030003

Description
Manufacturer: Würth Elektronik Win Source Part Number: 805190-744030003 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 720mA Frequency - Self Resonant: 130MHz DC Resistance (DCR): 225mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.138" L x 0.130" W (3.50mm x 3.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.041" (1.05mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 650mA Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 805190-744030003 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 720mA Frequency - Self Resonant: 130MHz DC Resistance (DCR): 225mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.138" L x 0.130" W (3.50mm x 3.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.041" (1.05mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 650mA Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744030003
805190-744030003
Fixed Inductors - 744030003 805190-744030003
Manufacturer: Würth Elektronik Win Source Part Number: 805190-744030003 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 720mA Frequency - Self Resonant: 130MHz DC Resistance (DCR): 225mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.138" L x 0.130" W (3.50mm x 3.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.041" (1.05mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 650mA Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 805190-744030003
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 3.3μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 720mA
Frequency - Self Resonant: 130MHz
DC Resistance (DCR): 225mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.138" L x 0.130" W (3.50mm x 3.30mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.041" (1.05mm)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 650mA
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 805190-744030003
Product Name Fixed Inductors - 744030003
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Leaded Inductors - 1678256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 50
View Details