Wurth Electronics ICS, Inc. Fixed Inductors - 744029002 744029002

Description
Manufacturer: Würth Elektronik Win Source Part Number: 804469-744029002 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.15A Frequency - Self Resonant: 90MHz DC Resistance (DCR): 105mOhm Max Supplier Device Package: 2828 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.110" L x 0.110" W Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,200 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 804469-744029002 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.15A Frequency - Self Resonant: 90MHz DC Resistance (DCR): 105mOhm Max Supplier Device Package: 2828 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.110" L x 0.110" W Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,200 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744029002
804469-744029002
Fixed Inductors - 744029002 804469-744029002
Manufacturer: Würth Elektronik Win Source Part Number: 804469-744029002 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.15A Frequency - Self Resonant: 90MHz DC Resistance (DCR): 105mOhm Max Supplier Device Package: 2828 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.110" L x 0.110" W Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,200 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 804469-744029002
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.15A
Frequency - Self Resonant: 90MHz
DC Resistance (DCR): 105mOhm Max
Supplier Device Package: 2828
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.110" L x 0.110" W
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.059" (1.50mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,200
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 744029002 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744029002
Fixed Inductors 744029002
FIXED IND 2.2UH 1.5A 105MOHM SMD

FIXED IND 2.2UH 1.5A 105MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 804469-744029002 744029002
Product Name Fixed Inductors - 744029002 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH
DCR 0.1050 ohms 0.1050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879812-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers
Leaded Inductors - 1910576P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.35 ohms
Rated DC Current 410 milliamps
Lead Style Axial
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-22N 026011C-22NXJRW , 026011C-22NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details