Wurth Electronics ICS, Inc. Fixed Inductors - 74402900016 74402900016

Description
Manufacturer: Würth Elektronik Win Source Part Number: 805522-74402900016 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 160nH Tolerance: ±35% Material - Core: Ferrite Current - Saturation: 3.9A Frequency - Self Resonant: 800MHz DC Resistance (DCR): 21mOhm Max Supplier Device Package: 2828 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.110" L x 0.110" W Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,200 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.8A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 805522-74402900016 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 160nH Tolerance: ±35% Material - Core: Ferrite Current - Saturation: 3.9A Frequency - Self Resonant: 800MHz DC Resistance (DCR): 21mOhm Max Supplier Device Package: 2828 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.110" L x 0.110" W Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,200 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.8A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74402900016
805522-74402900016
Fixed Inductors - 74402900016 805522-74402900016
Manufacturer: Würth Elektronik Win Source Part Number: 805522-74402900016 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 160nH Tolerance: ±35% Material - Core: Ferrite Current - Saturation: 3.9A Frequency - Self Resonant: 800MHz DC Resistance (DCR): 21mOhm Max Supplier Device Package: 2828 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.110" L x 0.110" W Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,200 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.8A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 805522-74402900016
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 160nH
Tolerance: ±35%
Material - Core: Ferrite
Current - Saturation: 3.9A
Frequency - Self Resonant: 800MHz
DC Resistance (DCR): 21mOhm Max
Supplier Device Package: 2828
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.110" L x 0.110" W
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.059" (1.50mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,200
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.8A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 805522-74402900016
Product Name Fixed Inductors - 74402900016
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 0.1600 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-10N 0402DC-10NXJRW , 0402DC-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1359626 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details