Wurth Electronics ICS, Inc. Fixed Inductors - 74402800033 74402800033

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857200-74402800033 Series: WE-TPC Features: 330 nH Inductor 2.8 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-74402800033CT, 732-74402800033TR, 732-1322-1-ND, 732-74402800033DKR, 732-1322-2-ND, 732-1322-1, 732-1322-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857200-74402800033 Series: WE-TPC Features: 330 nH Inductor 2.8 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-74402800033CT, 732-74402800033TR, 732-1322-1-ND, 732-74402800033DKR, 732-1322-2-ND, 732-1322-1, 732-1322-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74402800033
857200-74402800033
Fixed Inductors - 74402800033 857200-74402800033
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857200-74402800033 Series: WE-TPC Features: 330 nH Inductor 2.8 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-74402800033CT, 732-74402800033TR, 732-1322-1-ND, 732-74402800033DKR, 732-1322-2-ND, 732-1322-1, 732-1322-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857200-74402800033
Series: WE-TPC
Features: 330 nH Inductor 2.8 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-74402800033CT, 732-74402800033TR, 732-1322-1-ND, 732-74402800033DKR, 732-1322-2-ND, 732-1322-1, 732-1322-2

Buy Now Datasheet
Fixed Inductors - 74402800033 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74402800033
Fixed Inductors 74402800033
FIXED IND 330NH 2.8A 35 MOHM SMD

FIXED IND 330NH 2.8A 35 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857200-74402800033 74402800033
Product Name Fixed Inductors - 74402800033 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC05E088TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 114
View Details