Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74402800011

Description
Win Source Part Number: 1381089-74402800011 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-TPC Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) Inductance: 110 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,500 pcs Tolerance: ±35% Material - Core: Ferrite Frequency - Self Resonant: 2GHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 18mOhm Max Supplier Device Package: 2811 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. Current Rating (Amps): 4.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Product Status: Obsolete Current - Saturation (Isat): 4.8A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381089-74402800011 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-TPC Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) Inductance: 110 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,500 pcs Tolerance: ±35% Material - Core: Ferrite Frequency - Self Resonant: 2GHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 18mOhm Max Supplier Device Package: 2811 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. Current Rating (Amps): 4.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Product Status: Obsolete Current - Saturation (Isat): 4.8A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381089-74402800011 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381089-74402800011
Inductors, Coils, Chokes - Fixed Inductors 1381089-74402800011
Win Source Part Number: 1381089-74402800011 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-TPC Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) Inductance: 110 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,500 pcs Tolerance: ±35% Material - Core: Ferrite Frequency - Self Resonant: 2GHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 18mOhm Max Supplier Device Package: 2811 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. Current Rating (Amps): 4.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Product Status: Obsolete Current - Saturation (Isat): 4.8A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381089-74402800011
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-TPC
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm)
Inductance: 110 nH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,500 pcs
Tolerance: ±35%
Material - Core: Ferrite
Frequency - Self Resonant: 2GHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 18mOhm Max
Supplier Device Package: 2811
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
Current Rating (Amps): 4.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Wurth Electronics Inc
Product Status: Obsolete
Current - Saturation (Isat): 4.8A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381089-74402800011
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910532P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.9200 ohms
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J333JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details