Wurth Electronics ICS, Inc. Hard To Find - 744025330 744025330

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129850-744025330 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 33μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 620mA Frequency - Self Resonant: 12MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 960mOhm Max Supplier Device Package: 2828 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) Current Rating (Amps): 400mA Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129850-744025330 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 33μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 620mA Frequency - Self Resonant: 12MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 960mOhm Max Supplier Device Package: 2828 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) Current Rating (Amps): 400mA Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 744025330 - 1129850-744025330 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 744025330
1129850-744025330
Hard To Find - 744025330 1129850-744025330
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129850-744025330 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 33μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 620mA Frequency - Self Resonant: 12MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 960mOhm Max Supplier Device Package: 2828 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) Current Rating (Amps): 400mA Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129850-744025330
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 33μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 620mA
Frequency - Self Resonant: 12MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 960mOhm Max
Supplier Device Package: 2828
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm)
Current Rating (Amps): 400mA
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 744025330 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744025330
Fixed Inductors 744025330
FIXED IND 33UH 400MA 960MOHM SMD

FIXED IND 33UH 400MA 960MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1129850-744025330 744025330
Product Name Hard To Find - 744025330 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Inductance Range 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2020-001 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2565JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details