Wurth Electronics ICS, Inc. Fixed Inductors - 744025001 744025001

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857195-744025001 Series: WE-TPC Features: 1.2 µH Inductor 2.6 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 550 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2612-6, 732-2612-1, 732-2612-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857195-744025001 Series: WE-TPC Features: 1.2 µH Inductor 2.6 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 550 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2612-6, 732-2612-1, 732-2612-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744025001
857195-744025001
Fixed Inductors - 744025001 857195-744025001
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857195-744025001 Series: WE-TPC Features: 1.2 µH Inductor 2.6 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 550 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2612-6, 732-2612-1, 732-2612-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857195-744025001
Series: WE-TPC
Features: 1.2 µH Inductor 2.6 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 550
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-2612-6, 732-2612-1, 732-2612-2

Buy Now Datasheet
Fixed Inductors - 744025001 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744025001
Fixed Inductors 744025001
FIXED IND 1.2UH 2.6A 42 MOHM SMD

FIXED IND 1.2UH 2.6A 42 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857195-744025001 744025001
Product Name Fixed Inductors - 744025001 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

420MA 230MOHM Inductor and Choke - 71-0402CS-18NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567593 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.7000 ohms
View Details