Wurth Electronics ICS, Inc. Hard To Find - 742863160 742863160

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129846-742863160 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.037" (0.95mm) Current Rating (Maximum): 500mA DC Resistance (DCR) (Maximum): 350mOhm Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Impedance at Frequency: 600 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129846-742863160 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.037" (0.95mm) Current Rating (Maximum): 500mA DC Resistance (DCR) (Maximum): 350mOhm Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Impedance at Frequency: 600 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 742863160 - 1129846-742863160 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 742863160
1129846-742863160
Hard To Find - 742863160 1129846-742863160
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129846-742863160 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.037" (0.95mm) Current Rating (Maximum): 500mA DC Resistance (DCR) (Maximum): 350mOhm Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Impedance at Frequency: 600 Ohms at 100MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129846-742863160
Packaging: Reel
Mounting Style: SMD
Filter Type: Signal Line
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 0603 (1608 Metric)
Height (Maximum): 0.037" (0.95mm)
Current Rating (Maximum): 500mA
DC Resistance (DCR) (Maximum): 350mOhm
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Impedance at Frequency: 600 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Number 1129846-742863160
Product Name Hard To Find - 742863160
Impedance 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1EY0600ANCT-ND - DigiKey
Specs
DCR 1.1 ohms
Rated DC Current 50 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed Inductors - 0603HP-4N7XGLW - 985894-0603HP-4N7XGLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Inductor and Choke - 841-CZB2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multilayer Ferrite Bead
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers