Wurth Electronics ICS, Inc. Filters Ferrite Beads and Chips 742862160

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Filters Ferrite Beads and Chips Series: WE-CBF HF Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Filter Type: Signal Line Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 100mA DC Resistance (DCR) (Max): 1.5Ohm
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Filters Ferrite Beads and Chips Series: WE-CBF HF Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Filter Type: Signal Line Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 100mA DC Resistance (DCR) (Max): 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters Ferrite Beads and Chips - 742862160 - Win Source Electronics
Laguna Hills, CA, United States
Filters Ferrite Beads and Chips
742862160
Filters Ferrite Beads and Chips 742862160
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Filters Ferrite Beads and Chips Series: WE-CBF HF Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Filter Type: Signal Line Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 100mA DC Resistance (DCR) (Max): 1.5Ohm

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Filters Ferrite Beads and Chips
Series: WE-CBF HF
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Filter Type: Signal Line
Impedance @ Frequency: 600 Ohms @ 100 MHz
Current Rating (Max): 100mA
DC Resistance (DCR) (Max): 1.5Ohm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 742862160
Product Name Filters Ferrite Beads and Chips
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details
Silicon Nitride Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Applications Wear resistant parts or tooling
View Details
Shaft and Sleeve -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details