Wurth Electronics ICS, Inc. Connectors,Interconnects 742843122

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 16-VFQFN, 16-MLF Product Status: Active Filter Type: DC Number of Lines: 3 Impedance @ Frequency: 22 Ohms @ 100 MHz Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 340mOhm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 16-VFQFN, 16-MLF Product Status: Active Filter Type: DC Number of Lines: 3 Impedance @ Frequency: 22 Ohms @ 100 MHz Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 340mOhm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 16-VFQFN, 16-MLF Product Status: Active Filter Type: DC Number of Lines: 3 Impedance @ Frequency: 22 Ohms @ 100 MHz Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 340mOhm Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 16-VFQFN, 16-MLF
Product Status: Active
Filter Type: DC
Number of Lines: 3
Impedance @ Frequency: 22 Ohms @ 100 MHz
Current Rating (Max): 1.6A
DC Resistance (DCR) (Max): 340mOhm
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details