Wurth Electronics ICS, Inc. Connectors,Interconnects 742841160

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: OM780-4 Product Status: Obsolete Filter Type: Differential Mode - Single Number of Lines: 3 Impedance @ Frequency: 2 Ohm @ 100MHz Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 340mOhm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: OM780-4 Product Status: Obsolete Filter Type: Differential Mode - Single Number of Lines: 3 Impedance @ Frequency: 2 Ohm @ 100MHz Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 340mOhm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: OM780-4 Product Status: Obsolete Filter Type: Differential Mode - Single Number of Lines: 3 Impedance @ Frequency: 2 Ohm @ 100MHz Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 340mOhm Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: OM780-4
Product Status: Obsolete
Filter Type: Differential Mode - Single
Number of Lines: 3
Impedance @ Frequency: 2 Ohm @ 100MHz
Current Rating (Max): 1.6A
DC Resistance (DCR) (Max): 340mOhm
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 Ohm BNC Mini 90° Plug - 111069 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details