Wurth Electronics ICS, Inc. Ferrite Beads and Chips - 7427932 7427932

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129845-7427932 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2-SMD, J-Lead Height (Maximum): 0.124" (3.15mm) Current Rating (Maximum): 6A DC Resistance (DCR) (Maximum): 0.9mOhm Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.307" L x 0.187" W (7.80mm x 4.75mm) Impedance at Frequency: 98 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129845-7427932 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2-SMD, J-Lead Height (Maximum): 0.124" (3.15mm) Current Rating (Maximum): 6A DC Resistance (DCR) (Maximum): 0.9mOhm Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.307" L x 0.187" W (7.80mm x 4.75mm) Impedance at Frequency: 98 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 7427932 - 7427932 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 7427932
7427932
Ferrite Beads and Chips - 7427932 7427932
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129845-7427932 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2-SMD, J-Lead Height (Maximum): 0.124" (3.15mm) Current Rating (Maximum): 6A DC Resistance (DCR) (Maximum): 0.9mOhm Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.307" L x 0.187" W (7.80mm x 4.75mm) Impedance at Frequency: 98 Ohms at 100MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129845-7427932
Packaging: Reel
Mounting Style: SMD
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 2-SMD, J-Lead
Height (Maximum): 0.124" (3.15mm)
Current Rating (Maximum): 6A
DC Resistance (DCR) (Maximum): 0.9mOhm
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.307" L x 0.187" W (7.80mm x 4.75mm)
Impedance at Frequency: 98 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 7427932
Product Name Ferrite Beads and Chips - 7427932
Unlock Full Specs
to access all available technical data

Similar Products

ESD Safe Tweezer -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Reflectoroxygen Sensor Heater -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
View Details
Aluminum-Based Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 163 to 255 W/m-K (94.18 to 147 BTU-ft/hr-ft²-F)
CTE 4.5 to 16 µm/m-C (2.5 to 8.89 µin/in-F)
View Details