Wurth Electronics ICS, Inc. Hard To Find - 7427931 7427931

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129844-7427931 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2-SMD, J-Lead Height (Maximum): 0.106" (2.70mm) Current Rating (Maximum): 6A DC Resistance (DCR) (Maximum): 0.9mOhm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.335" L x 0.118" W (8.50mm x 3.00mm) Impedance at Frequency: 91 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129844-7427931 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2-SMD, J-Lead Height (Maximum): 0.106" (2.70mm) Current Rating (Maximum): 6A DC Resistance (DCR) (Maximum): 0.9mOhm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.335" L x 0.118" W (8.50mm x 3.00mm) Impedance at Frequency: 91 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 7427931
1129844-7427931
Hard To Find - 7427931 1129844-7427931
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129844-7427931 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2-SMD, J-Lead Height (Maximum): 0.106" (2.70mm) Current Rating (Maximum): 6A DC Resistance (DCR) (Maximum): 0.9mOhm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.335" L x 0.118" W (8.50mm x 3.00mm) Impedance at Frequency: 91 Ohms at 100MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129844-7427931
Packaging: Reel
Mounting Style: SMD
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 2-SMD, J-Lead
Height (Maximum): 0.106" (2.70mm)
Current Rating (Maximum): 6A
DC Resistance (DCR) (Maximum): 0.9mOhm
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.335" L x 0.118" W (8.50mm x 3.00mm)
Impedance at Frequency: 91 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1129844-7427931
Product Name Hard To Find - 7427931
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
Specs
Filter Category Active Filter
Filter Type Low Pass; Butterworth, Low Pass Switched Capacitor
Fc 15 kHz
View Details
EMI RFI Filter - 844-QPQ1287TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Filters - Active - CS5378-ISZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 5.25 volts
View Details
2 suppliers