Wurth Electronics ICS, Inc. Ferrite Beads and Chips - 742792910 742792910

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907894-742792910 Series: WE-PF Operating Temperature Range: -40°C ~ 125°C Features: 200 Ohms @ 100 MHz 1 - Ferrite Bead 2-SMD, J-Lead 5.5A 25mOhm Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-3648-6, 732-3648-2, 732-3648-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907894-742792910 Series: WE-PF Operating Temperature Range: -40°C ~ 125°C Features: 200 Ohms @ 100 MHz 1 - Ferrite Bead 2-SMD, J-Lead 5.5A 25mOhm Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-3648-6, 732-3648-2, 732-3648-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 742792910 - 742792910 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 742792910
742792910
Ferrite Beads and Chips - 742792910 742792910
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907894-742792910 Series: WE-PF Operating Temperature Range: -40°C ~ 125°C Features: 200 Ohms @ 100 MHz 1 - Ferrite Bead 2-SMD, J-Lead 5.5A 25mOhm Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-3648-6, 732-3648-2, 732-3648-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907894-742792910
Series: WE-PF
Operating Temperature Range: -40°C ~ 125°C
Features: 200 Ohms @ 100 MHz 1 - Ferrite Bead 2-SMD, J-Lead 5.5A 25mOhm
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-3648-6, 732-3648-2, 732-3648-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 742792910
Product Name Ferrite Beads and Chips - 742792910
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Ceramic Setter Plate -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Shape / Form Plate / Board
Applications ceramic injection molding
View Details
Ceramic Hip Joint Ball Head & Liner -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type SpecialtyMaterial
Applications Biomaterial
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details