Wurth Electronics ICS, Inc. Filters - Ferrite Beads and Chips 742792904

Description
Win Source Part Number: 1381087-742792904 Category: Filters>Ferrite Beads and Chips Series: WE-PF Package: Tape & Reel Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Current Rating (Max): 7A Standard Package: 500 pcs Height (Max): 0.315" (8.00mm) Number of Lines: 1 Impedance @ Frequency: 300 Ohms @ 100 MHz DC Resistance (DCR) (Max): 15mOhm Mounting Type: Surface Mount Package / Case: 2-SMD, J-Lead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381087-742792904 Category: Filters>Ferrite Beads and Chips Series: WE-PF Package: Tape & Reel Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Current Rating (Max): 7A Standard Package: 500 pcs Height (Max): 0.315" (8.00mm) Number of Lines: 1 Impedance @ Frequency: 300 Ohms @ 100 MHz DC Resistance (DCR) (Max): 15mOhm Mounting Type: Surface Mount Package / Case: 2-SMD, J-Lead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1381087-742792904 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1381087-742792904
Filters - Ferrite Beads and Chips 1381087-742792904
Win Source Part Number: 1381087-742792904 Category: Filters>Ferrite Beads and Chips Series: WE-PF Package: Tape & Reel Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Current Rating (Max): 7A Standard Package: 500 pcs Height (Max): 0.315" (8.00mm) Number of Lines: 1 Impedance @ Frequency: 300 Ohms @ 100 MHz DC Resistance (DCR) (Max): 15mOhm Mounting Type: Surface Mount Package / Case: 2-SMD, J-Lead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381087-742792904
Category: Filters>Ferrite Beads and Chips
Series: WE-PF
Package: Tape & Reel
Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Current Rating (Max): 7A
Standard Package: 500 pcs
Height (Max): 0.315" (8.00mm)
Number of Lines: 1
Impedance @ Frequency: 300 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 15mOhm
Mounting Type: Surface Mount
Package / Case: 2-SMD, J-Lead
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1381087-742792904
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0560 microH
View Details
2 suppliers
Surface Mount Inductors - 2125976 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 18 microH
View Details
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-771 0402DF-771XJRW - Coilcraft, Inc.
Specs
Core Material Ferrite; Ferrite
Application RF Choke
Standards and Certifications RoHS
View Details
SMD Power Inductors -  - AVX Corporation
AVX Corporation
Specs
Technology Wirewound (optional feature)
Core Material Ferrite (optional feature); Powdered Iron (optional feature)
Application Power Choke
View Details