Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129841-7427927311
Packaging: Reel
Mounting Style: SMD
Filter Type: Signal Line
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 0402 (1005 Metric)
Height (Maximum): 0.022" (0.55mm)
Current Rating (Maximum): 1.2A
DC Resistance (DCR) (Maximum): 90mOhm
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Impedance at Frequency: 120 Ohms at 100MHz
| Win Source Electronics | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 1129841-7427927311 |
| Product Name | Hard To Find - 7427927311 |
| Applications | Industrial |