Win Source Part Number: 1381086-7427927310
Category: Filters>Ferrite Beads and Chips
Series: WE-CBF
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Current Rating (Max): 2A
Standard Package: 10,000 pcs
Filter Type: Signal Line
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 10 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 30mOhm
Mounting Type: Surface Mount
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | 1381086-7427927310 |
| Product Name | Filters - Ferrite Beads and Chips |
| Core Material | Ferrite |