Wurth Electronics ICS, Inc. Ferrite Beads and Chips - 7427927291 7427927291

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129840-7427927291 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0402 (1005 Metric) Height (Maximum): 0.022" (0.55mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 600mOhm Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Impedance at Frequency: 600 Ohms at 100MHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129840-7427927291 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0402 (1005 Metric) Height (Maximum): 0.022" (0.55mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 600mOhm Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Impedance at Frequency: 600 Ohms at 100MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 7427927291 - 7427927291 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 7427927291
7427927291
Ferrite Beads and Chips - 7427927291 7427927291
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129840-7427927291 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0402 (1005 Metric) Height (Maximum): 0.022" (0.55mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 600mOhm Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Impedance at Frequency: 600 Ohms at 100MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129840-7427927291
Packaging: Reel
Mounting Style: SMD
Filter Type: Signal Line
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 0402 (1005 Metric)
Height (Maximum): 0.022" (0.55mm)
Current Rating (Maximum): 300mA
DC Resistance (DCR) (Maximum): 600mOhm
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Impedance at Frequency: 600 Ohms at 100MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 7427927291
Product Name Ferrite Beads and Chips - 7427927291
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details