Wurth Electronics ICS, Inc. Filters - Ferrite Beads and Chips 7427927141

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328111-7427927141 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Current Rating (Max): 250mA Standard Package: 10,000 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz DC Resistance (DCR) (Max): 450mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-2379-6,732-2379- 2,732-2379-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328111-7427927141 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Current Rating (Max): 250mA Standard Package: 10,000 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz DC Resistance (DCR) (Max): 450mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-2379-6,732-2379- 2,732-2379-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1328111-7427927141 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328111-7427927141
Filters - Ferrite Beads and Chips 1328111-7427927141
Manufacturer: Würth Elektronik Win Source Part Number: 1328111-7427927141 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Current Rating (Max): 250mA Standard Package: 10,000 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz DC Resistance (DCR) (Max): 450mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-2379-6,732-2379- 2,732-2379-1 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1328111-7427927141
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Current Rating (Max): 250mA
Standard Package: 10,000
Mounting: Surface Mount
Filter Type: Signal Line
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 470 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 450mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 732-2379-6,732-2379-2,732-2379-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1328111-7427927141
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Standards and Certifications RoHS
DCR 0.4500 ohms
Rated DC Current 250 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Inductance Range 0.4700 microH
DCR 1.76 ohms
Rated DC Current 250 milliamps
View Details
Surface Mount Inductors - 2469817P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 6.8 microH
Rated DC Current 770 milliamps
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-43N 0402CS-43NXJRW , 0402CS-43NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
High-reliability Chip Inductor - MS235RAA6N8_SZ - Coilcraft CPS
Specs
Core Material Ceramic
Application RF Choke
Inductance Range 0.0068 microH
View Details