Wurth Electronics ICS, Inc. Ferrite Beads and Chips - 74279267 74279267

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907892-74279267 Series: WE-CBF Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-1595-2, 732-1595-1, 732-1595-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907892-74279267 Series: WE-CBF Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-1595-2, 732-1595-1, 732-1595-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 74279267 - 74279267 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 74279267
74279267
Ferrite Beads and Chips - 74279267 74279267
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907892-74279267 Series: WE-CBF Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-1595-2, 732-1595-1, 732-1595-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907892-74279267
Series: WE-CBF
Operating Temperature Range: -55°C ~ 125°C
Features: Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-1595-2, 732-1595-1, 732-1595-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 74279267
Product Name Ferrite Beads and Chips - 74279267
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length - A1429-3-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Wire bonding Capillary -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details