Wurth Electronics ICS, Inc. Hard To Find - 742792663 742792663

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129834-742792663 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.039" (1.00mm) Current Rating (Maximum): 100mA DC Resistance (DCR) (Maximum): 850mOhm Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Impedance at Frequency: 1 kOhms at 100MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129834-742792663 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.039" (1.00mm) Current Rating (Maximum): 100mA DC Resistance (DCR) (Maximum): 850mOhm Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Impedance at Frequency: 1 kOhms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 742792663
1129834-742792663
Hard To Find - 742792663 1129834-742792663
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129834-742792663 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.039" (1.00mm) Current Rating (Maximum): 100mA DC Resistance (DCR) (Maximum): 850mOhm Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Impedance at Frequency: 1 kOhms at 100MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129834-742792663
Packaging: Reel
Mounting Style: SMD
Filter Type: Signal Line
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 0603 (1608 Metric)
Height (Maximum): 0.039" (1.00mm)
Current Rating (Maximum): 100mA
DC Resistance (DCR) (Maximum): 850mOhm
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Impedance at Frequency: 1 kOhms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1129834-742792663
Product Name Hard To Find - 742792663
Unlock Full Specs
to access all available technical data

Similar Products

1030MHz 50Ohm EMI RFI Filter - 844-880367 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - MXL1062CS - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 20 kHz
View Details
Specs
Filter Category Ceramic Filter
Applications Commercial; Communications; Industrial; Military
Fc 2.39E6 kHz
View Details