Wurth Electronics ICS, Inc. Filters - Ferrite Beads and Chips 742792656

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328095-742792656 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Current Rating (Max): 400mA Standard Package: 4,000 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.039" (1.00mm) Number of Lines: 1 Impedance @ Frequency: 750 Ohms @ 100 MHz DC Resistance (DCR) (Max): 350mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-4669-1,732-4669- 2,732-4669-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328095-742792656 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Current Rating (Max): 400mA Standard Package: 4,000 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.039" (1.00mm) Number of Lines: 1 Impedance @ Frequency: 750 Ohms @ 100 MHz DC Resistance (DCR) (Max): 350mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-4669-1,732-4669- 2,732-4669-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1328095-742792656 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328095-742792656
Filters - Ferrite Beads and Chips 1328095-742792656
Manufacturer: Würth Elektronik Win Source Part Number: 1328095-742792656 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Current Rating (Max): 400mA Standard Package: 4,000 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.039" (1.00mm) Number of Lines: 1 Impedance @ Frequency: 750 Ohms @ 100 MHz DC Resistance (DCR) (Max): 350mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-4669-1,732-4669- 2,732-4669-6 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1328095-742792656
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Current Rating (Max): 400mA
Standard Package: 4,000
Mounting: Surface Mount
Filter Type: Signal Line
Height (Max): 0.039" (1.00mm)
Number of Lines: 1
Impedance @ Frequency: 750 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 350mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 732-4669-1,732-4669-2,732-4669-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1328095-742792656
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Standards and Certifications RoHS
DCR 0.3500 ohms
Rated DC Current 400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N0 0201DS-5N0XJEW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 10 microH
DCR 1.6 ohms
View Details
Fixed Inductors - CIG21F2R2MNC - ODG (Origin Data Global)
Samsung Electro-Mechanics
Specs
Technology Multilayer; Multilayer
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %)
View Details