Wurth Electronics ICS, Inc. Filters - Ferrite Beads and Chips 742792645

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328103-742792645 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Current Rating (Max): 1A Standard Package: 4,000 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.039" (1.00mm) Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz DC Resistance (DCR) (Max): 200mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-4667-1,732-4667- 2,732-4667-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328103-742792645 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Current Rating (Max): 1A Standard Package: 4,000 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.039" (1.00mm) Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz DC Resistance (DCR) (Max): 200mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-4667-1,732-4667- 2,732-4667-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1328103-742792645 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328103-742792645
Filters - Ferrite Beads and Chips 1328103-742792645
Manufacturer: Würth Elektronik Win Source Part Number: 1328103-742792645 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Current Rating (Max): 1A Standard Package: 4,000 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.039" (1.00mm) Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz DC Resistance (DCR) (Max): 200mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-4667-1,732-4667- 2,732-4667-6 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1328103-742792645
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Current Rating (Max): 1A
Standard Package: 4,000
Mounting: Surface Mount
Filter Type: Signal Line
Height (Max): 0.039" (1.00mm)
Number of Lines: 1
Impedance @ Frequency: 470 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 200mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 732-4667-1,732-4667-2,732-4667-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1328103-742792645
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Standards and Certifications RoHS
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N4 0201DS-7N4XJEW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0330 microH
DCR 0.2200 ohms
View Details
2 suppliers
Surface Mount Inductors - 2125964P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 1200 microH
Rated DC Current 140 milliamps
View Details
Central Technologies
Specs
Technology Wirewound
Core Material Ceramic
Devices in Package 1
View Details