Manufacturer: Würth Elektronik
Category: Filters- Ferrite Beads and Chips
Series: WE-CBF
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Filter Type: Signal Line
Operating Temperature: -55°C ~ 125°C
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
Height (Max): 0.039" (1.00mm)
| Win Source Electronics | |
|---|---|
| Product Category | Chip Inductors |
| Product Name | Filters- Ferrite Beads and Chips |
| Core Material | Ferrite |