Wurth Electronics ICS, Inc. Hard To Find - 74279264 74279264

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129831-74279264 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.039" (1.00mm) Current Rating (Maximum): 200mA DC Resistance (DCR) (Maximum): 350mOhm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Impedance at Frequency: 300 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129831-74279264 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.039" (1.00mm) Current Rating (Maximum): 200mA DC Resistance (DCR) (Maximum): 350mOhm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Impedance at Frequency: 300 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 74279264
1129831-74279264
Hard To Find - 74279264 1129831-74279264
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129831-74279264 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.039" (1.00mm) Current Rating (Maximum): 200mA DC Resistance (DCR) (Maximum): 350mOhm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Impedance at Frequency: 300 Ohms at 100MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129831-74279264
Packaging: Reel
Mounting Style: SMD
Filter Type: Signal Line
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 0603 (1608 Metric)
Height (Maximum): 0.039" (1.00mm)
Current Rating (Maximum): 200mA
DC Resistance (DCR) (Maximum): 350mOhm
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Impedance at Frequency: 300 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1129831-74279264
Product Name Hard To Find - 74279264
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - HSP43891GC-20 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type FIR; Digital, FIR
View Details
Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
EMI RFI Filter - 844-QPQ1907TR13-10K - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Co-existence BAW Filter
Standards and Certifications RoHS
View Details
SMD 1905MHz 2180MHz 50Ohm EMI RFI Filter - 844-LP0805A2150ASTR - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Standards and Certifications RoHS
View Details