Wurth Electronics ICS, Inc. Ferrite Beads and Chips - 742792621 742792621

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857178-742792621 Series: WE-CBF Features: 140 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-4663-1, 732-4663-2, 732-4663-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857178-742792621 Series: WE-CBF Features: 140 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-4663-1, 732-4663-2, 732-4663-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 742792621 - 742792621 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 742792621
742792621
Ferrite Beads and Chips - 742792621 742792621
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857178-742792621 Series: WE-CBF Features: 140 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-4663-1, 732-4663-2, 732-4663-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857178-742792621
Series: WE-CBF
Features: 140 Ohms @ 100 MHz 1 Ferrite Bead
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-4663-1, 732-4663-2, 732-4663-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 742792621
Product Name Ferrite Beads and Chips - 742792621
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
Ceramic Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina (optional feature); Carbide Material (optional feature); Silicon Carbide (optional feature); Aluminum Nitride (optional feature); SpecialtyMaterial (optional feature)
Shape / Form Custom Shape
Applications Structural
View Details