Wurth Electronics ICS, Inc. Ferrite Beads and Chips - 742792609 742792609

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857177-742792609 Series: WE-CBF Features: 30 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-1591-6, 732-1591-2, 732-1591-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857177-742792609 Series: WE-CBF Features: 30 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-1591-6, 732-1591-2, 732-1591-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 742792609 - 742792609 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 742792609
742792609
Ferrite Beads and Chips - 742792609 742792609
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857177-742792609 Series: WE-CBF Features: 30 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-1591-6, 732-1591-2, 732-1591-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857177-742792609
Series: WE-CBF
Features: 30 Ohms @ 100 MHz 1 Ferrite Bead
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-1591-6, 732-1591-2, 732-1591-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 742792609
Product Name Ferrite Beads and Chips - 742792609
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina (optional feature); Carbide Material (optional feature); Silicon Carbide (optional feature); Aluminum Nitride (optional feature); SpecialtyMaterial (optional feature)
Shape / Form Custom Shape
Applications Structural
View Details
BSN Boron Nitride -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Boron Nitride; Silicon Nitride; SpecialtyMaterial
Shape / Form Rod; Roller / Roll; Tube
Applications Jigs for molding glass Parts for semiconductor equipment Crucibles/Nozzles for molten meta
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramic Gasket-High Hardness Wear Ring -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Applications HV / Electrical
Thermal Conductivity 20 to 30 W/m-K (11.56 to 17.33 BTU-ft/hr-ft²-F)
Density 3.75 to 3.95 g/cc (31.3 to 32.96 lbs/gal)
View Details