Wurth Electronics ICS, Inc. Filters - Ferrite Beads and Chips 742792606

Description
Win Source Part Number: 1381085-742792606 Category: Filters>Ferrite Beads and Chips Series: WE-CBF Package: Tape & Reel Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Current Rating (Max): 200mA Standard Package: 4,000 pcs Filter Type: Signal Line Height (Max): 0.039" (1.00mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 350mOhm Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381085-742792606 Category: Filters>Ferrite Beads and Chips Series: WE-CBF Package: Tape & Reel Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Current Rating (Max): 200mA Standard Package: 4,000 pcs Filter Type: Signal Line Height (Max): 0.039" (1.00mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 350mOhm Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1381085-742792606 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1381085-742792606
Filters - Ferrite Beads and Chips 1381085-742792606
Win Source Part Number: 1381085-742792606 Category: Filters>Ferrite Beads and Chips Series: WE-CBF Package: Tape & Reel Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Current Rating (Max): 200mA Standard Package: 4,000 pcs Filter Type: Signal Line Height (Max): 0.039" (1.00mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 350mOhm Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381085-742792606
Category: Filters>Ferrite Beads and Chips
Series: WE-CBF
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Current Rating (Max): 200mA
Standard Package: 4,000 pcs
Filter Type: Signal Line
Height (Max): 0.039" (1.00mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 350mOhm
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1381085-742792606
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1349477 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-15N 0402DC-15NXJRW , 0402DC-15NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0220 microH
View Details
Excel Cell Electronic USA Corp.
Specs
Technology Multilayer
Core Material Ferrite
Application General Purpose
View Details