Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857176-742792602
Series: WE-CBF
Features: 60 Ohms @ 100 MHz 1 Ferrite Bead
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-4660-2, 732-4660-6, 732-4660-1
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | 742792602 |
| Product Name | Ferrite Beads and Chips - 742792602 |