Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 721807-742792511
Packaging: Reel
Mounting Style: SMD
Filter Type: Signal Line
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1812 (4532 Metric)
Height (Maximum): 0.067" (1.70mm)
Current Rating (Maximum): 3A
DC Resistance (DCR) (Maximum): 50mOhm
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Impedance at Frequency: 120 Ohms at 100MHz
| Win Source Electronics | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | 721807-742792511 |
| Product Name | Ferrite Beads and Chips - 742792511 |
| DCR | 0.0500 ohms |