Wurth Electronics ICS, Inc. Ferrite Beads and Chips - 742792510 742792510

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129823-742792510 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1812 (4532 Metric) Height (Maximum): 0.067" (1.70mm) Current Rating (Maximum): 6A DC Resistance (DCR) (Maximum): 30mOhm Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Impedance at Frequency: 70 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129823-742792510 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1812 (4532 Metric) Height (Maximum): 0.067" (1.70mm) Current Rating (Maximum): 6A DC Resistance (DCR) (Maximum): 30mOhm Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Impedance at Frequency: 70 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 742792510 - 742792510 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 742792510
742792510
Ferrite Beads and Chips - 742792510 742792510
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129823-742792510 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1812 (4532 Metric) Height (Maximum): 0.067" (1.70mm) Current Rating (Maximum): 6A DC Resistance (DCR) (Maximum): 30mOhm Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Impedance at Frequency: 70 Ohms at 100MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129823-742792510
Packaging: Reel
Mounting Style: SMD
Filter Type: Signal Line
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1812 (4532 Metric)
Height (Maximum): 0.067" (1.70mm)
Current Rating (Maximum): 6A
DC Resistance (DCR) (Maximum): 30mOhm
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Impedance at Frequency: 70 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 742792510
Product Name Ferrite Beads and Chips - 742792510
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Vacuum Relays -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications Electronics or semiconductors; Antenna coupling/tuning, Transmitter/receiver switches, Pulse-forming network, wafer process, Ion implantation, Radar/MRI power supply,TWT power
View Details
White zirconia fixed structure parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Shaft and Sleeve -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details