Wurth Electronics ICS, Inc. Hard To Find - 74279250 74279250

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129822-74279250 Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1812 (4532 Metric) Height (Maximum): 0.067" (1.70mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 300mOhm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129822-74279250 Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1812 (4532 Metric) Height (Maximum): 0.067" (1.70mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 300mOhm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 74279250
1129822-74279250
Hard To Find - 74279250 1129822-74279250
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129822-74279250 Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1812 (4532 Metric) Height (Maximum): 0.067" (1.70mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 300mOhm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129822-74279250
Mounting Style: SMD
Filter Type: Signal Line
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1812 (4532 Metric)
Height (Maximum): 0.067" (1.70mm)
Current Rating (Maximum): 300mA
DC Resistance (DCR) (Maximum): 300mOhm
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Number 1129822-74279250
Product Name Hard To Find - 74279250
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
0.0072uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads - 1-2176492-2 - TE Connectivity
Specs
Impedance 220 ohms
DCR 0.2800 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers